Status: | Unknown |
---|---|
Series: | Coldfire+ Family MC683xx Series Microprocessors |
RoHS: | Unknown |
Product Range | Coldfire+ Family MC683xx Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 240Pins |
MPU Case Style | FQFP |
Supply Voltage Min | 3V |
Supply Voltage Max | 5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
CPU Speed | 25MHz |
Embedded Interface Type | SPI UART |
MPU Family | Coldfire+ |
MPU Series | MC683xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Surface Mount Device |
MPU, 32BIT, QUICC, SIM, 33MHZ, 240FQFP | Farnell |
Ic, 32Bit Mcu, Coldfire, 25Mhz, Fqfp-240 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC68360AI25L?
Additional datasheets, footprints and schematics for MC68360AI25L are listed on our Part Details page. You can also find images and similar parts to MC68360AI25L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC68360AI25L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC68360AI25L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC68360AI25L fall under?
The MC68360AI25L is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MC68360AI25L when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC68360AI25L you can contact the distributor directly for product support, shipping queries etc.
Is the MC68360AI25L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC68360AI25L have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC68360AI25L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC68360AI25L often in real-time on the comparison pages.
What if I can't find stock of MC68360AI25L?
You can fill out our help required form which you can use to request a quote for MC68360AI25L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.