Status: | Unknown |
---|---|
Series: | Coldfire Family MC683xx Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$33.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.76
|
1,118
in stock
|
Buy Now | |
Future Electronics
from US$35.19
|
1,897
in stock
|
Buy Now | |
Newark Electronics
from US$39.25
|
1,665
in stock
|
Buy Now | |
element14
from US$40.63
|
1,096
in stock
|
Buy Now | |
Chip One Stop
from US$33.60
|
359
in stock
|
Buy Now | |
Distrelec
from US$72.79
|
58
in stock
|
Buy Now | |
EBV Elektronik
-
|
468
in stock
|
Buy Now | |
Avnet Silica
-
|
108
in stock
|
Buy Now | |
RS
from US$71.25
|
-
|
Buy Now | |
Avnet America
from US$33.11
|
-
|
Buy Now |
Product Range | Coldfire Family MC683xx Series Microcontrollers |
---|---|
Architecture | CPU32 |
No. of Bits | 32bit |
CPU Speed | 25MHz |
Program Memory Size | - |
RAM Memory Size | 2KB |
No. of Pins | 132Pins |
MCU Case Style | QFP |
No. of I/O's | - |
Embedded Interface Type | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
MCU Family | ColdFire |
MCU Series | MC683xx |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
M683xx Series 2 kB RAM 25 MHz 15 I/O SMT 32-Bit Microcontroller - PQFP-132 | Future Electronics |
Mcu, 25Mhz, Qfp-132 | Newark Electronics |
32BIT MCU,2KRAM,TPU,QSM | Farnell |
NXP Microcontroller CPU32 25MHz 2KB QFP-132 | Distrelec |
MCU 32-Bit 68K/M683xx ColdFire RISC ROMLess 5V 132-Pin PQFP Tray | EBV Elektronik |
MCU 32-Bit 68K/M683xx ColdFire RISC ROML | RS |
Where can I find additional details, specifications and documents for a MC68332ACEH25?
Additional datasheets, footprints and schematics for MC68332ACEH25 are listed on our Part Details page. You can also find images and similar parts to MC68332ACEH25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC68332ACEH25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC68332ACEH25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC68332ACEH25 fall under?
The MC68332ACEH25 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MC68332ACEH25 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC68332ACEH25 you can contact the distributor directly for product support, shipping queries etc.
Is the MC68332ACEH25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC68332ACEH25 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Chip One Stop have stock available or on a lead time for MC68332ACEH25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC68332ACEH25 often in real-time on the comparison pages.
What if I can't find stock of MC68332ACEH25?
You can fill out our help required form which you can use to request a quote for MC68332ACEH25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.