Status: | Unknown |
---|---|
Series: | Coldfire Family MC683xx Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$30.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.00
|
306
in stock
|
Buy Now | |
Future Electronics
from US$33.89
|
3,240
in stock
|
Buy Now | |
Newark Electronics
from US$35.98
|
358
in stock
|
Buy Now | |
element14
from US$36.91
|
306
in stock
|
Buy Now | |
Schukat Electronic
from US$40.24
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$36.30
|
47
in stock
|
Buy Now | |
Avnet Silica
-
|
396
in stock
|
Buy Now | |
EBV Elektronik
-
|
288
in stock
|
Buy Now | |
RS
from US$69.37
|
-
|
Buy Now | |
Avnet America
from US$30.06
|
-
|
Buy Now | |
Distrelec
from US$58.85
|
-
|
Buy Now |
Product Range | Coldfire Family MC683xx Series Microcontrollers |
---|---|
Architecture | Coldfire v1 |
No. of Bits | 32bit |
CPU Speed | 16MHz |
Program Memory Size | - |
RAM Memory Size | 2KB |
No. of Pins | 132Pins |
MCU Case Style | QFP |
No. of I/O's | 15I/O's |
Embedded Interface Type | QSPI UART |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5V |
MCU Family | ColdFire |
MCU Series | MC683xx |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | ColdFire/68K |
Clock Frequency | 16MHz |
Controller Family/Series | 68K |
MPU Core Size | 32bit |
No. of PWM Channels | 2 |
No. of Timers | 16 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | PWM Timer |
Termination Type | Surface Mount Device |
M683xx Series 5.5 V 16 MHz 15 I/O SMT 32-Bit Microcontroller - PQFP-132 | Future Electronics |
Microcontroller Mcu, 32 Bit, Coldfire V1, 16Mhz, Qfp-132 | Newark Electronics |
MCU, 32BIT, COLDFIRE V1, 16MHZ, QFP-132 | element14 |
32Bit 2K-RAM 16MHz PQFP132 | Schukat Electronic |
32-bit MCU, ColdFire v1, 16 MHz, 2 Kilobytes, 132 Pins, PQFP | Avnet Silica |
M683xx Series 5.5 V 16 MHz 15 I/O SMT 32 | RS |
NXP Microcontroller CPU32 16MHz 2KB QFP-132 | Distrelec |
Where can I find additional details, specifications and documents for a MC68332ACEH16?
Additional datasheets, footprints and schematics for MC68332ACEH16 are listed on our Part Details page. You can also find images and similar parts to MC68332ACEH16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC68332ACEH16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC68332ACEH16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC68332ACEH16 fall under?
The MC68332ACEH16 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to MC68332ACEH16 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC68332ACEH16 you can contact the distributor directly for product support, shipping queries etc.
Is the MC68332ACEH16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC68332ACEH16 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for MC68332ACEH16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC68332ACEH16 often in real-time on the comparison pages.
What if I can't find stock of MC68332ACEH16?
You can fill out our help required form which you can use to request a quote for MC68332ACEH16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.