Status: | Unknown |
---|---|
Series: | MC65 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | MC65 Series |
Thermistor Mounting | Through Hole |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
RoHS Compliant | No |
Ntc Thermistor | Newark Electronics |
MC65 Series NTC Interchangeable Type Thermometric Thermistor | Future Electronics |
Thermistor NTC 10000Ohm Wire Lead | Avnet America |
THERMISTOR NTC .065"DIA 10K OHM | Amphenol Advanced Sensors MC65F103C | RS Americas |
Where can I find additional details, specifications and documents for a MC65F103C?
Additional datasheets, footprints and schematics for MC65F103C are listed on our Part Details page. You can also find images and similar parts to MC65F103C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC65F103C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC65F103C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC65F103C fall under?
The MC65F103C is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to MC65F103C when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC65F103C you can contact the distributor directly for product support, shipping queries etc.
Is the MC65F103C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC65F103C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC65F103C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC65F103C often in real-time on the comparison pages.
What if I can't find stock of MC65F103C?
You can fill out our help required form which you can use to request a quote for MC65F103C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.