| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Product Range | - |
|---|---|
| Core Frequency | 32MHz |
| Flash Memory Size | 64KB |
| No. of I/O's | 53I/O's |
| Embedded Interface Type | CAN I2C SPI |
| Core Supply Voltage | 3.6V |
| DSC Case Style | LQFP |
| No. of Pins | 64Pins |
| Supply Voltage Min | 3V |
| Supply Voltage Max | 3.6V |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 105°C |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Digital Signal Controller, 32 MHz, 64 KB, 53 I/O's, CAN, I2C, SPI, 3.6 V | EBV Elektronik |
| Dsc, 64Kb, 32Mhz, Qfp-64 | Newark Electronics |
| DIGITAL SIGNAL PROCESSOR IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MC56F8037VLHR?
Additional datasheets, footprints and schematics for MC56F8037VLHR are listed on our Part Details page. You can also find images and similar parts to MC56F8037VLHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC56F8037VLHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC56F8037VLHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC56F8037VLHR fall under?
The MC56F8037VLHR is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MC56F8037VLHR when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC56F8037VLHR you can contact the distributor directly for product support, shipping queries etc.
Is the MC56F8037VLHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC56F8037VLHR have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, Richardson RFPD and Avnet Silica have stock available or on a lead time for MC56F8037VLHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC56F8037VLHR often in real-time on the comparison pages.
What if I can't find stock of MC56F8037VLHR?
You can fill out our help required form which you can use to request a quote for MC56F8037VLHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.