Status: | Active |
---|---|
Series: | MC4558 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
4,206
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
10,000
in stock
|
Buy Now | |
element14
from US$0.18
|
4,206
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
3,512
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
330
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Internally compensated |
Short-circuit protection |
Gain and phase match between amplifier |
Low power consumption |
Pin-to-pin compatible with MC1458/LM358 |
Gain bandwidth (at 100 kHz): 5.5 MHz |
Product Specifications |
---|
DS0456 Wide bandwidth dual bipolar operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Dual GP ±20V 8-Pin SO N T/R | Avnet America |
OP-AMP DUAL, 5.5MHZ, 2.2V/US, SOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp Dual, 5.5Mhz, 2.2V/Us, Soic-8 | Newark Electronics |
OP Amp Dual GP �20V 8-Pin SO N T/R | EBV Elektronik |
MC4558 Series 20 V 5.5 MHz Wide Bandwidth Dual Bipolar Operational Amp - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a MC4558IDT?
Additional datasheets, footprints and schematics for MC4558IDT are listed on our Part Details page. You can also find images and similar parts to MC4558IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC4558IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC4558IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC4558IDT fall under?
The MC4558IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC4558IDT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC4558IDT you can contact the distributor directly for product support, shipping queries etc.
Is the MC4558IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC4558IDT have stock available?
Authorised distributors including Avnet America, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MC4558IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC4558IDT often in real-time on the comparison pages.
What if I can't find stock of MC4558IDT?
You can fill out our help required form which you can use to request a quote for MC4558IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.