Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Min | 12.5V |
---|---|
Supply Voltage Max | 13.8V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 40kHz |
RoHS Compliant | No |
Pulse Width Modulation (Pwm) Controller Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a MC44608P40?
Additional datasheets, footprints and schematics for MC44608P40 are listed on our Part Details page. You can also find images and similar parts to MC44608P40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC44608P40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC44608P40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC44608P40 fall under?
The MC44608P40 is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to MC44608P40 when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC44608P40 you can contact the distributor directly for product support, shipping queries etc.
Is the MC44608P40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC44608P40 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC44608P40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC44608P40 often in real-time on the comparison pages.
What if I can't find stock of MC44608P40?
You can fill out our help required form which you can use to request a quote for MC44608P40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.