| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Device Type | Line |
|---|---|
| IC Interface Type | RS422 |
| No. of Drivers | 4Drivers |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| Driver Case Style | DIP |
| No. of Pins | 16Pins |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| IC Generic Number | MC3487 |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 3487 |
| Device Marking | MC3487NE4 |
| IC Temperature Range | Commercial |
| Line Bus Drive Receive Transceiver Type | Quad Differential RS-422 |
| Logic Function Number | 3487 |
| Operating Temperature Range | 0°C to +70°C |
| Output Voltage Max | 2V |
| Propagation Delay | 20ns |
| Supply Voltage Range | 4.75V to 5.25V |
| Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a MC3487NE4?
Additional datasheets, footprints and schematics for MC3487NE4 are listed on our Part Details page. You can also find images and similar parts to MC3487NE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3487NE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3487NE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3487NE4 fall under?
The MC3487NE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MC3487NE4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3487NE4 you can contact the distributor directly for product support, shipping queries etc.
Is the MC3487NE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC3487NE4 have stock available?
There is no stock from authorised distributors for MC3487NE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3487NE4 often in real-time on the comparison pages.
What if I can't find stock of MC3487NE4?
You can fill out our help required form which you can use to request a quote for MC3487NE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.