Device Type | Line |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MC3487 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3487 |
IC Temperature Range | Commercial |
Logic Function Number | 3487 |
Operating Temperature Range | 0°C to +70°C |
Propagation Delay | 20ns |
Supply Voltage Range | 4.75V to 5.25V |
IC: interface | Transfer Multisort Elektronik |
MC3487D quad RS-422 line driver, SOIC16 | RS |
Line Driver Diff Quad, Smd, 3487 | Newark Electronics |
LINE DRIVER DIFF QUAD, SMD, 3487 | element14 |
Where can I find additional details, specifications and documents for a MC3487D .?
Additional datasheets, footprints and schematics for MC3487D . are listed on our Part Details page. You can also find images and similar parts to MC3487D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3487D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3487D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3487D . fall under?
The MC3487D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MC3487D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3487D . you can contact the distributor directly for product support, shipping queries etc.
Is the MC3487D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC3487D . have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC3487D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3487D . often in real-time on the comparison pages.
What if I can't find stock of MC3487D .?
You can fill out our help required form which you can use to request a quote for MC3487D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.