Status: | Active |
---|---|
Series: | MC34063EC |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,897
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
1,543
in stock
|
Buy Now | |
element14
from US$0.37
|
1,306
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,306
in stock
|
Buy Now | |
Avnet Silica
-
|
2,050
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output switch current in excess of 1.5 A |
2 % reference accuracy |
Low quiescent current: 2.5 mA (typ.) |
Operating from 3 V to 40 V |
Frequency operation to 100 kHz |
Active current limiting |
Product Specifications |
---|
DS1157 DC-DC converter control circuits |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
IC: driver | Transfer Multisort Elektronik |
Ic, Dc/Dc Controller, 34063, Dip8 | Newark Electronics |
IC, DC/DC CONTROLLER, 34063, DIP8 | element14 |
DC-DC Converter Control 3-40V PDIP8 | RS |
DC DC Cntrlr Single-OUT Step Up/Step Down 3V to 40V Input 8-Pin PDIP Tube | Avnet Silica |
MC34063E Series 40 V 1.5 A 100 KHz DC / DC Converter Control Circuits - DIP-8 | Future Electronics |
ST DC/DC Converter, Step-Down / Step-Up / Inverting, 1.25 ... 40V, 1.5A, DIP | Distrelec |
Where can I find additional details, specifications and documents for a MC34063ECN?
Additional datasheets, footprints and schematics for MC34063ECN are listed on our Part Details page. You can also find images and similar parts to MC34063ECN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34063ECN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063ECN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34063ECN fall under?
The MC34063ECN is listed under Power Management > DC-DC Switching Converters > Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC34063ECN when available in the Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063ECN you can contact the distributor directly for product support, shipping queries etc.
Is the MC34063ECN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC34063ECN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MC34063ECN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34063ECN often in real-time on the comparison pages.
What if I can't find stock of MC34063ECN?
You can fill out our help required form which you can use to request a quote for MC34063ECN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.