Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck Boost Inverting |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | 1.25V |
Output Voltage Max | 40V |
Switching Frequency | 100kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | 0°C |
Output Voltage | 40V |
Primary Input Voltage | 40V |
Dc-Dc Conv, Boost/Buck/Inverting, Son-8 | Newark Electronics |
DC-DC CONV, BOOST/BUCK/INVERTING, SON-8 | element14 |
1.5-A boost, buck, inverting switching regulator, operation from 0°C to 70°C | Texas Instruments |
Where can I find additional details, specifications and documents for a MC34063ADRJR .?
Additional datasheets, footprints and schematics for MC34063ADRJR . are listed on our Part Details page. You can also find images and similar parts to MC34063ADRJR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34063ADRJR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063ADRJR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34063ADRJR . fall under?
The MC34063ADRJR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC34063ADRJR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063ADRJR . you can contact the distributor directly for product support, shipping queries etc.
Is the MC34063ADRJR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34063ADRJR . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for MC34063ADRJR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34063ADRJR . often in real-time on the comparison pages.
What if I can't find stock of MC34063ADRJR .?
You can fill out our help required form which you can use to request a quote for MC34063ADRJR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.