| Status: | Unknown |
|---|---|
| Series: | MC33063A |
| RoHS: | Unknown |
| Topology | Buck Boost Inverting |
|---|---|
| Input Voltage Min | 3V |
| Input Voltage Max | 40V |
| No. of Outputs | 1Outputs |
| DC / DC Converter IC Case | SOIC |
| No. of Pins | 8Pins |
| Output Current | 1.5A |
| Output Voltage Min | 1.25V |
| Output Voltage Max | 40V |
| Switching Frequency | 100kHz |
| Operating Temperature Max | 70°C |
| Product Range | MC33063A |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Frequency | 100kHz |
| IC Generic Number | 34063 |
| IC Temperature Range | Commercial |
| Operating Temperature Min | 0°C |
| Operating Temperature Range | 0°C to +70°C |
| Output Voltage | 1.55V |
| Primary Input Voltage | 40V |
| Termination Type | Surface Mount Device |
| Voltage Regulator Type | Boost-Buck Regulator |
Where can I find additional details, specifications and documents for a MC34063ADE4?
Additional datasheets, footprints and schematics for MC34063ADE4 are listed on our Part Details page. You can also find images and similar parts to MC34063ADE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC34063ADE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC34063ADE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC34063ADE4 fall under?
The MC34063ADE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC34063ADE4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC34063ADE4 you can contact the distributor directly for product support, shipping queries etc.
Is the MC34063ADE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC34063ADE4 have stock available?
Authorised distributors including Ozdisan have stock available or on a lead time for MC34063ADE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC34063ADE4 often in real-time on the comparison pages.
What if I can't find stock of MC34063ADE4?
You can fill out our help required form which you can use to request a quote for MC34063ADE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.