| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$5.13
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$7.07
|
4,126
in stock
|
Buy Now |
|
element14
from US$7.58
|
4,126
in stock
|
Buy Now |
|
Farnell
from US$6.34
|
4,126
in stock
|
Buy Now |
|
TME
from US$6.63
|
750
in stock
|
Buy Now |
|
Rochester Electronics
from US$5.13
|
500
in stock
|
Buy Now |
|
Future Electronics
from US$5.94
|
0
in stock
|
Buy Now |
|
Avnet America
from US$6.09
|
0
in stock
|
Buy Now |
|
EBV Elektronik
-
|
0
in stock
|
Buy Now |
|
Avnet Silica
-
|
0
in stock
|
Buy Now |
| Buy Now |
| IC Function | Two Cylinder Small Engine Control IC |
|---|---|
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 36V |
| IC Package Type | LQFP |
| No. of Pins | 48Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Ic, Control, 1 Cylinder Engine, 48Lqfp | Newark Electronics |
| IC, CONTROL, 1 CYLINDER ENGINE, 48LQFP | element14 |
| IC: driver | TME |
| MC33814: Two Cylinder Small Engine Control IC, 48-LQFP | Future Electronics |
Where can I find additional details, specifications and documents for a MC33814AE?
Additional datasheets, footprints and schematics for MC33814AE are listed on our Part Details page. You can also find images and similar parts to MC33814AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33814AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33814AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33814AE fall under?
The MC33814AE is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to MC33814AE when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33814AE you can contact the distributor directly for product support, shipping queries etc.
Is the MC33814AE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33814AE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TME and Rochester Electronics have stock available or on a lead time for MC33814AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33814AE often in real-time on the comparison pages.
What if I can't find stock of MC33814AE?
You can fill out our help required form which you can use to request a quote for MC33814AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.