Status: | Active |
---|---|
Series: | MC33174 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
930
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
22,500
in stock
|
Buy Now | |
element14
from US$0.95
|
19,189
in stock
|
Buy Now | |
Farnell
from US$0.90
|
19,189
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
17,946
in stock
|
Buy Now | |
Avnet Silica
-
|
50,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
GOOD CONSUMPTION/SPEED RATIO : ONLY 200µA FOR 2.1MHz, 2Vµs |
WIDE INPUT COMMON MODE MODE VOLTAGE RANGE INCLUDING VCC- |
SINGLE (OR DUAL) SUPPLY OPERATION FROM +4V TO +44V (±2V TO ±22V) |
PIN TO PIN COMPATIBLE WITH STANDARD QUAD OP-AMPs |
LOW LEVEL OUTPUT VOLTAGE CLOSE TO VCC- : 100mV TYPICAL |
Product Specifications |
---|
DS0455 LOW POWER QUAD BIPOLAR OP-AMPS |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics MC33174DT | Newark Electronics |
OP Amp Quad GP ±22V/44V 14-Pin SOIC T/R | Avnet America |
MC33174 Series 22V 2.1MHz Low Power Single Bipolar Operational Amplifier SOIC-14 | Future Electronics |
OPAMP, 2.1MHZ, -40 TO 105DEG C | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Quad GP +/- 22V/44V, SOIC14 | RS |
OP Amp Quad GP �22V/44V 14-Pin SOIC T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MC33174DT?
Additional datasheets, footprints and schematics for MC33174DT are listed on our Part Details page. You can also find images and similar parts to MC33174DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33174DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33174DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33174DT fall under?
The MC33174DT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC33174DT when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33174DT you can contact the distributor directly for product support, shipping queries etc.
Is the MC33174DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MC33174DT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for MC33174DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33174DT often in real-time on the comparison pages.
What if I can't find stock of MC33174DT?
You can fill out our help required form which you can use to request a quote for MC33174DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.