Status: | Unknown |
---|---|
Series: | MC33174 |
RoHS: | Compliant |
Low Supply Current: 180 µA (Per Amplifier) |
Wide Supply Operating Range: 3.0 V to 44 V or +/-1.5 V to +/- 22 V |
Wide Input Common Mode Range, Including Ground (VEE) |
Wide Bandwidth: 1.8 MHz |
High Slew Rate: 2.1 V/µs |
Low Input Offset Voltage: 2.0 mV |
Large Output Voltage Swing: -14.2 V to +14.2 V (with +/-15 V Supplies) |
Large Capacitance Drive Capability: 0 pF to 500 pF |
Low Total Harmonic Distortion: 0.03% |
Excellent Phase Margin: 60 C° |
Excellent Gain Margin: 15 dB |
Output Short Circuit Protection |
ESD Diodes Provide Input Protection for Dual and Quad |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 2.1MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | ± 2V to ± 22V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 2V to ± 22V |
Gain Bandwidth | 2.1MHz |
Input Offset Voltage Max | 4.5mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage + Nom | 44V |
Supply Voltage Max | 22V |
Supply Voltage Min | 2V |
OP AMP, QUAD, 2.1MHZ, 2V/µS, 14SOIC | element14 |
OP Amp Quad GP ±22V/44V 14-Pin SO Tube | Avnet America |
Where can I find additional details, specifications and documents for a MC33174D?
Additional datasheets, footprints and schematics for MC33174D are listed on our Part Details page. You can also find images and similar parts to MC33174D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33174D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33174D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33174D fall under?
The MC33174D is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to MC33174D when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33174D you can contact the distributor directly for product support, shipping queries etc.
Is the MC33174D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33174D have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for MC33174D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33174D often in real-time on the comparison pages.
What if I can't find stock of MC33174D?
You can fill out our help required form which you can use to request a quote for MC33174D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.