Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
3,349
units
|
Buy Now |
![]() |
Arrow Electronics |
696,000
units
|
Buy Now |
![]() |
Avnet Europe |
20,000
units
|
Buy Now |
![]() |
Newark Electronics |
4,073
units
|
Buy Now |
![]() |
element14 |
4,073
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
3,923
units
|
Buy Now |
![]() |
Chip One Stop |
2,003
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
Threshold Voltage | 1.295V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 40V |
Reset Type | Active-Low |
Digital IC Case | Micro8 |
No. of Pins | 8Pins |
Volt Supervisor Monitor 8-Pin Micro T/R | Avnet Europe |
VOLTAGE MONITOR, 560 uA, 40V, MICRO8, FULL REEL | Newark Electronics |
IC, VOLTAGE MONITOR, 560 UA, 40V, MICRO8 | element14 |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Stock Europe - ROHS:YES | ComS.I.T. |
MONITOR, VOLTAGE, 2.45 VREF, 40V, 8MICRO | Farnell |
Where can I find additional details, specifications and documents for a MC33161DMR2G.?
Additional datasheets, footprints and schematics for MC33161DMR2G. are listed on our Part Details page. You can also find images and similar parts to MC33161DMR2G. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33161DMR2G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33161DMR2G. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33161DMR2G. fall under?
The MC33161DMR2G. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to MC33161DMR2G. when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33161DMR2G. you can contact the distributor directly for product support, shipping queries etc.
Is the MC33161DMR2G. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33161DMR2G. have stock available?
Authorised distributors including Arrow Electronics, Avnet Europe, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for MC33161DMR2G..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33161DMR2G. often in real-time on the comparison pages.
What if I can't find stock of MC33161DMR2G.?
You can fill out our help required form which you can use to request a quote for MC33161DMR2G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.