Status: | Active |
---|---|
Series: | MC33161 |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.50
|
362
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.45
|
6,370
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.48
|
1,475
in stock
|
Buy Now |
![]() |
TME
from US$0.66
|
367
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.48
|
358
in stock
|
Buy Now |
![]() |
element14
from US$0.50
|
146
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.77
|
2
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
196
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.48
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
NCV Version for Automotive |
Unique Mode Select Input Allows Channel Programming |
Over, Under, and Window Voltage Detection |
Positive and Negative Voltage Detection |
Fully Functional at 2.0 V for Positve Voltage Sensing and 4.0 V for Negative Voltage Sensing |
Pinned Out 2.54 V Reference with Current Limit Protection |
Low Standby Current |
Open Collector Outputs for Enhanced Device Flexibility |
Pb-Free Packages are Available |
Benefits |
---|
AEC-Q100 Qualified |
Applications |
---|
Body Electronic |
Infotainment |
Nagivator |
Occupant Protection |
End Products |
---|
Braking |
Instrument Cluster |
Occupant Comfort |
Powertrain |
Description | MC33161 |
---|---|
Compliance | Pb-free Halide free |
Voltages Monitored | 2 |
VCC Max (V) | 40 |
V(TO) Typ (V) | 1.27 |
IQ Typ (µA) | 450 |
Reset Active State | Low |
Reset Timer | No |
Manual Reset | No |
Watchdog Timer | No |
Package Type | SOIC-8 |
MC33161 Series 1.27V Dual Adjustable/Selectable Universal Voltage Monitor-SOIC-8 | Future Electronics |
Voltage Supervisor, Active-Low, Open Collector, 2 V to 40 V, 1.245 V to 1.295 V, 8 Pins, NSOIC | Avnet America |
IC: supervisor circuit | TME |
IC, VOLT MONITOR, SMD, 33161, SOIC8 | Farnell |
Voltage Monitor, 560 Ua, 40V, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a MC33161DG?
Additional datasheets, footprints and schematics for MC33161DG are listed on our Part Details page. You can also find images and similar parts to MC33161DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33161DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33161DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33161DG fall under?
The MC33161DG is listed under Power Management > Voltage References & Supervisors > Voltage Supervisors.
Can I view similar or alternative parts?
You can view similar parts to MC33161DG when available in the Voltage Supervisors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33161DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33161DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33161DG have stock available?
Authorised distributors including Future Electronics, Avnet America, TME, Farnell and Newark Electronics have stock available or on a lead time for MC33161DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33161DG often in real-time on the comparison pages.
What if I can't find stock of MC33161DG?
You can fill out our help required form which you can use to request a quote for MC33161DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.