Status: | Active |
---|---|
Series: | MC33153 |
RoHS: | Compliant |
Prices starting from US$1.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$1.13 |
No stock
|
Buy Now | |
RS | US$2.17 |
132
|
Buy Now | |
Chip One Stop | US$1.42 |
34
|
Buy Now | |
Newark Electronics | US$1.49 |
-
|
Buy Now | |
Avnet America | US$1.13 |
-
|
Buy Now | |
RS Americas | US$2.33 |
-
|
Buy Now | |
element14 | US$1.24 |
-
|
Buy Now | |
Farnell | US$1.22 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
High Current Output Stage: 1.0 A Source/2.0 A Sink |
Protection Circuits for Both Conventional and Sense IGBTs |
Programmable Fault Blanking Time |
Protection against Overcurrent and Short Circuit |
Undervoltage Lockout Optimized for IGBT's |
Negative Gate Drive Capability |
Cost Effectively Drives Power MOSFETs and Bipolar Transistors |
Pb-Free Packages are Available |
Description | MC33153 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | IGBT |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | 20 |
VCC Max (V) | 20 |
Rise Time (ns) | 17 |
Fall Time (ns) | 17 |
Drive Source Current Typ (A) | 1 |
Drive Sink Current Typ (A) | 2 |
Turn On Prop. Delay Typ (ns) | 80 |
Turn Off Prop. Delay Typ (ns) | 120 |
Package Type | SOIC-8 |
Single IGBT Gate Driver 1A/2A SOIC8 | RS |
Ic, Igbt Driver, Smd, 33153, Soic8 | Newark Electronics |
MC33153 Series Dual 20 V 2 A Surface Mount Low Side Driver - SOIC-8 | Future Electronics |
Single IGBT Gate Driver 8-Pin SOIC N Rail | Avnet America |
MC33153DG, MOSFET Power Driver, 1 A, 2 A Half Bridge, 20V, Inverting, 8-Pin SOIC | ON Semiconductor MC33153DG | RS Americas |
IC, IGBT DRIVER, SMD, 33153, SOIC8 | element14 |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a MC33153DG?
Additional datasheets, footprints and schematics for MC33153DG are listed on our Part Details page. You can also find images and similar parts to MC33153DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33153DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33153DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33153DG fall under?
The MC33153DG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC33153DG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33153DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC33153DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC33153DG have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC33153DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33153DG often in real-time on the comparison pages.
What if I can't find stock of MC33153DG?
You can fill out our help required form which you can use to request a quote for MC33153DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.