Topology | Buck Boost Inverting |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SON |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | 1.25V |
Output Voltage Max | 40V |
Switching Frequency | 100kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Output Voltage | 40V |
Primary Input Voltage | 40V |
1.5-A boost, buck, inverting switching regulator, operation from -40°C to 85°C | Texas Instruments |
Switching Voltage Regulators 1.5-A Peak Boost/ Buck/Inverting | Elfaro |
Dc-Dc Conv, Boost/Buck/Inverting, Son-8 | Newark Electronics |
1.5-A Peak Boost/ Bu ck/Inverting | Mouser Electronics |
Where can I find additional details, specifications and documents for a MC33063ADRJR?
Additional datasheets, footprints and schematics for MC33063ADRJR are listed on our Part Details page. You can also find images and similar parts to MC33063ADRJR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC33063ADRJR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33063ADRJR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC33063ADRJR fall under?
The MC33063ADRJR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to MC33063ADRJR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC33063ADRJR you can contact the distributor directly for product support, shipping queries etc.
Is the MC33063ADRJR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC33063ADRJR have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for MC33063ADRJR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC33063ADRJR often in real-time on the comparison pages.
What if I can't find stock of MC33063ADRJR?
You can fill out our help required form which you can use to request a quote for MC33063ADRJR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.