MC33063ADR . Semiconductors - ICs by Texas Instruments

DC/DC CONV BUCK/BOOST/INV 100KHZ SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for RS
RS
from US$0.32
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.18
628,602
in stock
Buy Now
Logo for element14
element14
from US$0.27
64,216
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.25
64,216
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.27
13,490
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.27
12,979
in stock
Buy Now
Logo for Micros
Micros
from US$0.25
1,300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
-
Buy Now

Specifications

Topology Buck Boost Inverting
Input Voltage Min 3V
Input Voltage Max 40V
No. of Outputs 1Outputs
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 1.5A
Output Voltage Min 1.25V
Output Voltage Max 40V
Switching Frequency 100kHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

1.5-A boost, buck, inverting switching regulator, operation from -40°C to 85°C | Texas Instruments
DC/DC CONV, BUCK/BOOST/INV, 100KHZ, SOIC | element14
IC: PMIC | Transfer Multisort Elektronik
Step-Up/Down/Inverting Switching Regulator, 1.5A, Vin 3÷40V, 100kHz, -40÷85°C | Micros
MC33063ADR, Conv DC-DC | RS
Boost/Buck/Inverting Regulator 8-Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC33063ADR .?

Additional datasheets, footprints and schematics for MC33063ADR . are listed on our Part Details page. You can also find images and similar parts to MC33063ADR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC33063ADR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC33063ADR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC33063ADR . fall under?

The MC33063ADR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to MC33063ADR . when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC33063ADR . you can contact the distributor directly for product support, shipping queries etc.

Is the MC33063ADR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC33063ADR . have stock available?

Authorised distributors including Texas Instruments, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for MC33063ADR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC33063ADR . often in real-time on the comparison pages.

What if I can't find stock of MC33063ADR .?

You can fill out our help required form which you can use to request a quote for MC33063ADR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay