Status: | Unknown |
---|---|
Series: | MC308 Series |
RoHS: | Unknown |
Product Range | MC308 Series |
---|---|
Material | Silica Gel |
Weight | 50g |
External Length / Height | 120mm |
Standard | - |
External Depth | 80mm |
SVHC | No SVHC (15-Jan-2019) |
Silica-Gel Desiccant, 50G, Pk100 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC3090083?
Additional datasheets, footprints and schematics for MC3090083 are listed on our Part Details page. You can also find images and similar parts to MC3090083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC3090083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC3090083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC3090083 fall under?
The MC3090083 is listed under Tools & Maintenance > Cleaning & Chemicals > Workshop Chemicals.
Can I view similar or alternative parts?
You can view similar parts to MC3090083 when available in the Workshop Chemicals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC3090083 you can contact the distributor directly for product support, shipping queries etc.
Is the MC3090083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC3090083 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC3090083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC3090083 often in real-time on the comparison pages.
What if I can't find stock of MC3090083?
You can fill out our help required form which you can use to request a quote for MC3090083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.