Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Character Count x Line | 20 x 2 |
---|---|
Display Appearance | White on Blue |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | English Japanese |
Display Mode | Transmissive |
Character Size | 9.22mm |
LCD Display Type | BSTN |
Module Size | 146mm x 43mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Display Construction | COB |
Backlighting Colour | White |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Lcd Module, 20 X 2, Cob, 9.22Mm, Bstn | Newark Electronics |
DISPLAY, ALPHANUMERIC, 20X2, WHITE | element14 |
2x20 COB Character LCD - White on Blue | RS |
Where can I find additional details, specifications and documents for a MC22008B6W-BNMLW-V2?
Additional datasheets, footprints and schematics for MC22008B6W-BNMLW-V2 are listed on our Part Details page. You can also find images and similar parts to MC22008B6W-BNMLW-V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC22008B6W-BNMLW-V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC22008B6W-BNMLW-V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC22008B6W-BNMLW-V2 fall under?
The MC22008B6W-BNMLW-V2 is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to MC22008B6W-BNMLW-V2 when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC22008B6W-BNMLW-V2 you can contact the distributor directly for product support, shipping queries etc.
Is the MC22008B6W-BNMLW-V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC22008B6W-BNMLW-V2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MC22008B6W-BNMLW-V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC22008B6W-BNMLW-V2 often in real-time on the comparison pages.
What if I can't find stock of MC22008B6W-BNMLW-V2?
You can fill out our help required form which you can use to request a quote for MC22008B6W-BNMLW-V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.