MC202682M110B20C0B Capacitors by Multicomp

CERAMIC CAPACITOR 6800PF 2KV Z5U 20% RADIAL

Status: Unknown
Series: MC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
No stock
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 6800pF
Voltage Rating 2kV
Product Range MC Series
Capacitance Tolerance ± 20%
Dielectric Characteristic Z5U
Lead Spacing 10mm
Capacitor Terminals Radial Leaded


MC202682M110B20C0B Capacitors by Multicomp Pro

CERAMIC CAPACITOR 6800PF 2KV Z5U 20%, RADIAL

Status: Unknown
Series: MC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 6800pF
Voltage Rating 2kV
Product Range MC Series
Capacitance Tolerance ± 20%
Dielectric Characteristic Z5U
Lead Spacing 10mm
Capacitor Terminals Radial Leaded
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 6800Pf 2Kv Z5U 20%, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC202682M110B20C0B?

Additional datasheets, footprints and schematics for MC202682M110B20C0B are listed on our Part Details page. You can also find images and similar parts to MC202682M110B20C0B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC202682M110B20C0B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC202682M110B20C0B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC202682M110B20C0B fall under?

The MC202682M110B20C0B is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MC202682M110B20C0B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC202682M110B20C0B you can contact the distributor directly for product support, shipping queries etc.

Is the MC202682M110B20C0B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC202682M110B20C0B have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC202682M110B20C0B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC202682M110B20C0B often in real-time on the comparison pages.

What if I can't find stock of MC202682M110B20C0B?

You can fill out our help required form which you can use to request a quote for MC202682M110B20C0B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay