Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 2kV |
Product Range | MC Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | Z5U |
Lead Spacing | 7.5mm |
Capacitor Terminals | Radial Leaded |
Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Compliant |
Capacitance | 4700pF |
---|---|
Voltage Rating | 2kV |
Product Range | MC Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | Z5U |
Lead Spacing | 7.5mm |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Ceramic Capacitor 4700Pf 2Kv Z5U 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MC202472M090B20C7B?
Additional datasheets, footprints and schematics for MC202472M090B20C7B are listed on our Part Details page. You can also find images and similar parts to MC202472M090B20C7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC202472M090B20C7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC202472M090B20C7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC202472M090B20C7B fall under?
The MC202472M090B20C7B is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MC202472M090B20C7B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC202472M090B20C7B you can contact the distributor directly for product support, shipping queries etc.
Is the MC202472M090B20C7B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC202472M090B20C7B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC202472M090B20C7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC202472M090B20C7B often in real-time on the comparison pages.
What if I can't find stock of MC202472M090B20C7B?
You can fill out our help required form which you can use to request a quote for MC202472M090B20C7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.