Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 2kV |
Product Range | MC Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | Y5V |
Lead Spacing | 10mm |
Capacitor Terminals | Radial Leaded |
Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Voltage Rating | 2kV |
Product Range | MC Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | Y5V |
Lead Spacing | 10mm |
Capacitor Terminals | Radial Leaded |
RoHS Compliant | Yes |
Ceramic Capacitor 0.01Uf 2Kv Y5V 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MC202103M120B20C0B?
Additional datasheets, footprints and schematics for MC202103M120B20C0B are listed on our Part Details page. You can also find images and similar parts to MC202103M120B20C0B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC202103M120B20C0B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC202103M120B20C0B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC202103M120B20C0B fall under?
The MC202103M120B20C0B is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MC202103M120B20C0B when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC202103M120B20C0B you can contact the distributor directly for product support, shipping queries etc.
Is the MC202103M120B20C0B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC202103M120B20C0B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC202103M120B20C0B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC202103M120B20C0B often in real-time on the comparison pages.
What if I can't find stock of MC202103M120B20C0B?
You can fill out our help required form which you can use to request a quote for MC202103M120B20C0B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.