Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Component Type Tested | LED |
---|---|
Supported Devices | 2P LED, 3P LED |
Colour | Ivory |
Component Tester Type | LED |
External Depth | 25mm |
External Height | 90.2mm |
External Width | 50.5mm |
RoHS Compliant | NA |
Led Tester, 90.2Mm X 50.5Mm X 25Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC20159?
Additional datasheets, footprints and schematics for MC20159 are listed on our Part Details page. You can also find images and similar parts to MC20159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC20159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC20159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC20159 fall under?
The MC20159 is listed under Test & Measurement > Component Testing > Component Testers.
Can I view similar or alternative parts?
You can view similar parts to MC20159 when available in the Component Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC20159 you can contact the distributor directly for product support, shipping queries etc.
Is the MC20159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC20159 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC20159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC20159 often in real-time on the comparison pages.
What if I can't find stock of MC20159?
You can fill out our help required form which you can use to request a quote for MC20159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.