Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
GBW(Typ)(MHz) | 1 |
Output swing headroom (to positive supply)(Typ)(V) | -1.0 |
Architecture | Bipolar |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 30 |
Slew Rate(Typ)(V/us) | 0.5 |
Offset drift(Typ)(uV/C) | 0 |
Features | N/A |
Rating | Military |
Rail-to-rail | No |
CMRR(Min)(dB) | 70 |
Input common mode headroom (to negative supply)(Typ)(V) | 2.0 |
Input bias current(Max)(pA) | 30000 |
CMRR(Typ)(dB) | 90 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 10 |
Output current(Typ)(mA) | 45 |
Iq per channel(Typ)(mA) | 1.5 |
Vos (offset voltage @ 25 C)(Max)(mV) | 5 |
Operating temperature range(C) | -55 to 125 |
Output swing headroom (to negative supply)(Typ)(V) | 1.0 |
Number of channels(#) | 2 |
Input common mode headroom (to positive supply)(Typ)(V) | -3.0 |
Iq per channel(Max)(mA) | 2.5 |
Vn at 1 kHz(Typ)(nV/rtHz) | 30 |
Package Group | CDIP|8,LCCC|20 |
Where can I find additional details, specifications and documents for a MC1558M?
Additional datasheets, footprints and schematics for MC1558M are listed on our Part Details page. You can also find images and similar parts to MC1558M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1558M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1558M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1558M fall under?
The MC1558M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to MC1558M when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1558M you can contact the distributor directly for product support, shipping queries etc.
Is the MC1558M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1558M have stock available?
There is no stock from authorised distributors for MC1558M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1558M often in real-time on the comparison pages.
What if I can't find stock of MC1558M?
You can fill out our help required form which you can use to request a quote for MC1558M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.