Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | ± 15V |
Gain Bandwidth | 1MHz |
Op Amp Type | Low Power |
OP AMP, 14KHZ, 0.8V/US, 1000UV, DIP-8 | element14 |
Op Amp, 1Mhz, 0.8V/Us, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC1458N?
Additional datasheets, footprints and schematics for MC1458N are listed on our Part Details page. You can also find images and similar parts to MC1458N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1458N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1458N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1458N fall under?
The MC1458N is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MC1458N when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1458N you can contact the distributor directly for product support, shipping queries etc.
Is the MC1458N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1458N have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC1458N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1458N often in real-time on the comparison pages.
What if I can't find stock of MC1458N?
You can fill out our help required form which you can use to request a quote for MC1458N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.