MC1413PG Part Information
Details for MC1413PG by ON Semiconductor
Electronic & Electrical Components>Semiconductors - Discretes>Transistors
Part Downloads
Part Specifications
Transistor Polarity | NPN |
Collector Emitter Voltage V(br)ceo | 50V |
Power Dissipation Pd | - |
DC Collector Current | 500mA |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1413 |
Current Ic Continuous a Max | 500mA |
IC Generic Number | 1413 |
Input Type | CMOS 5V TTL |
Module Configuration | Seven |
No. of Channels | 7Channels |
No. of Transistors | 7 |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +85°C |
Output Current Max | 500mA |
Output Voltage Max | 50V |
Transistor Type | Power Darlington |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MC1413PG?
Additional datasheets, footprints and schematics for MC1413PG are listed in our Part Details tab. You can also find the MC1413PG image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1413PG in the Pricing & Inventory tab next to part details. You can view MC1413PG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1413PG fall under?
The MC1413PG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to MC1413PG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1413PG you can contact the distributor directly for product support, shipping queries etc.
Is the MC1413PG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MC1413PG have stock available?
There is no stock from authorised distributors for MC1413PG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1413PG often in real-time on the comparison pages.
What if I can't find stock of MC1413PG?
You can fill out our help required form which you can use to request a quote for MC1413PG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.