Status: | Active |
---|---|
Series: | MC1413 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
3,100
in stock
|
Buy Now | |
Avnet Asia
from US$0.26
|
10,000
in stock
|
Buy Now | |
element14
from US$0.26
|
3,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
2,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,447
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
78
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Description | MC1413 |
---|---|
Compliance | Pb-free Halide free |
Number of Drivers | 7 |
VCC Max (V) | 50 |
V(BR)GSS Max (V) | 30 |
V(BR)DSS Max (V) | 50 |
ID Max (A) | 0.5 |
rDS(on) Max (Ω) | 4.6 |
Tj Max (°C) | 150 |
Package Type | SOIC-16 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R | Avnet Asia |
TRANSISTOR ARRAY, NPN/PNP, 1.1V, SOIC | element14 |
Darlington Transistor Array, Npn, 7, 50V, Soic | Newark Electronics |
MC Series 500 mA 50 V NPN High Current Darlington Transistor Array - SOIC-16 | Future Electronics |
Where can I find additional details, specifications and documents for a MC1413DR2G?
Additional datasheets, footprints and schematics for MC1413DR2G are listed on our Part Details page. You can also find images and similar parts to MC1413DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1413DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1413DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1413DR2G fall under?
The MC1413DR2G is listed under Motor Control > Motor Drivers > Load Drivers & Relay Drivers.
Can I view similar or alternative parts?
You can view similar parts to MC1413DR2G when available in the Load Drivers & Relay Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1413DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC1413DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC1413DR2G have stock available?
Authorised distributors including Farnell, Avnet Asia, element14, Chip One Stop and Newark Electronics have stock available or on a lead time for MC1413DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1413DR2G often in real-time on the comparison pages.
What if I can't find stock of MC1413DR2G?
You can fill out our help required form which you can use to request a quote for MC1413DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.