Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 100-Pcs of Each 121 Values 10ohm to 1Mohm Plus 0R 1206 Size Resistors |
---|---|
Power Rating | 125mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 12100 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Kit Contents Descriptive | E24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 100-Pcs of Each 121 Values 10ohm to 1Mohm Plus 0R 1206 Size Resistors |
---|---|
Range of Resistor Values | 10ohm to 910kohm |
For Use With | 1206, E24 Series |
RoHS Compliant | Yes |
Resistor Binder Kit | Newark Electronics |
RESISTOR KIT, 1206, E24, 1% | element14 |
Where can I find additional details, specifications and documents for a MC1206W8FE024KIT?
Additional datasheets, footprints and schematics for MC1206W8FE024KIT are listed on our Part Details page. You can also find images and similar parts to MC1206W8FE024KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1206W8FE024KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1206W8FE024KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1206W8FE024KIT fall under?
The MC1206W8FE024KIT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC1206W8FE024KIT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1206W8FE024KIT you can contact the distributor directly for product support, shipping queries etc.
Is the MC1206W8FE024KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1206W8FE024KIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC1206W8FE024KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1206W8FE024KIT often in real-time on the comparison pages.
What if I can't find stock of MC1206W8FE024KIT?
You can fill out our help required form which you can use to request a quote for MC1206W8FE024KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.