Status: | Active |
---|---|
Series: | MC100LVEP11 |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.73
|
No stock
|
Buy Now | |
Farnell
from US$6.52
|
37,812
in stock
|
Buy Now | |
Avnet Asia
from US$1.10
|
588
in stock
|
Buy Now | |
Newark Electronics
from US$6.78
|
-
|
Buy Now | |
Future Electronics
from US$6.15
|
-
|
Buy Now | |
Avnet America
from US$4.89
|
-
|
Buy Now | |
RS Americas
from US$7.54
|
-
|
Buy Now | |
element14
from US$5.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
240 ps Typical Propagation Delay |
Maximum Frequency > 3 GHz Typical |
PECL Mode Operating Range: VCC= 2.375 V to 3.8 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -2.375 V to -3.8 V |
Open Input Default State |
Q Outputs will default LOW with inputs open or at VEE |
LVDS Input Compatible |
Applications |
---|
GbE or Fibre Channel Redundant Fan-out |
Description | MC100LVEP11 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 1:2 |
Input Level | CML ECL LVDS |
Output Level | ECL |
VCC Typ (V) | 2.5 3.3 |
tJitterRMS Typ (ps) | 1.42 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.24 |
tR & tF Max (ps) | 170 |
fmaxClock Typ (MHz) | 3000 |
Package Type | SOIC-8 |
MISCELLANEOUS MOSFETS | Farnell |
Clock Fanout Buffer 4-OUT 8-Pin SOIC N Rail | Avnet Asia |
1:2 Diff. Fanout Buffer 2.5V/3.3V SOIC8 | RS |
Differential Fanout Buffer, 3Ghz, Soic-8 | Newark Electronics |
MC100LVEP11 Series 3 GHz 3.8 V ECL 1:2 Differential Fanout Buffer - SOIC-8 | Future Electronics |
1:2 Diff. Fanout Buffer 2.5V/3.3V SOIC8 | ON Semiconductor MC100LVEP11DG | RS Americas |
IC, DIFF FANOUT BUFFER, 3GHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MC100LVEP11DG?
Additional datasheets, footprints and schematics for MC100LVEP11DG are listed on our Part Details page. You can also find images and similar parts to MC100LVEP11DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEP11DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEP11DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEP11DG fall under?
The MC100LVEP11DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEP11DG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEP11DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEP11DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEP11DG have stock available?
Authorised distributors including Farnell, Avnet Asia, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MC100LVEP11DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEP11DG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEP11DG?
You can fill out our help required form which you can use to request a quote for MC100LVEP11DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.