Status: | Active |
---|---|
Series: | MC100EP101 |
RoHS: | Compliant |
250 ps Typical Propagation Delay |
Maximum Frequency > 3 Ghz Typical |
PECL mode Operating Range: 3.0V to 5.5V VCC with VEE = 0V |
NECL Mode Operating Range: VCC=0 V with VEE = -3.0V to -5.5V |
Open Input Default State |
Pb-Free Packages are Available |
Applications |
---|
High Performance Logic for test systems |
Description | MC100EP101 |
---|---|
Compliance | Pb-free Halide free |
Type | OR/NOR |
Channels | 4 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
fToggle Max (MHz) | 3000 |
tpd Typ (ns) | 0.3 |
tJitter Typ (ps) | 0.2 |
tR & tF Max (ps) | 200 |
Package Type | LQFP-32 |
MISCELLANEOUS MOSFETS | Farnell |
Nor/Or Gate, 4 I/P, -40 To 85Deg C | Newark Electronics |
OR/NOR Gate 4-Element 4-IN ECL 32-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a MC100EP101FAG?
Additional datasheets, footprints and schematics for MC100EP101FAG are listed on our Part Details page. You can also find images and similar parts to MC100EP101FAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP101FAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP101FAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP101FAG fall under?
The MC100EP101FAG is listed under Timing, Logic & Memory > Clock & Data Distribution > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC100EP101FAG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP101FAG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP101FAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP101FAG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MC100EP101FAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP101FAG often in real-time on the comparison pages.
What if I can't find stock of MC100EP101FAG?
You can fill out our help required form which you can use to request a quote for MC100EP101FAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.