Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | Black |
Wire Gauge | - |
Conductor Area CSA | 0.078mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 10 x 0.1mm |
Voltage Rating | 1kV |
Conductor Material | Copper |
External Diameter | 1.05mm |
Approval Specification | - |
Product Range | - |
Current Rating | 500mA |
Primary Insulation Thickness | 0.3mm |
Standard | DEF61-12(Part 6) Type 2 BS4808 Part 2 |
WIRE, 100M, 10/0.1MM, COPPER, BLACK | Farnell |
Wire, Equipment, 0.078 Mm , 1 Kv, Black, 328 Ft, 100 M Rohs Compliant: Yes |Pro Power MC10/0.1 TYPE 2 BLACK 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a MC10/0.1 TYPE 2 BLACK 100M?
Additional datasheets, footprints and schematics for MC10/0.1 TYPE 2 BLACK 100M are listed on our Part Details page. You can also find images and similar parts to MC10/0.1 TYPE 2 BLACK 100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10/0.1 TYPE 2 BLACK 100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10/0.1 TYPE 2 BLACK 100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10/0.1 TYPE 2 BLACK 100M fall under?
The MC10/0.1 TYPE 2 BLACK 100M is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to MC10/0.1 TYPE 2 BLACK 100M when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10/0.1 TYPE 2 BLACK 100M you can contact the distributor directly for product support, shipping queries etc.
Is the MC10/0.1 TYPE 2 BLACK 100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC10/0.1 TYPE 2 BLACK 100M have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC10/0.1 TYPE 2 BLACK 100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10/0.1 TYPE 2 BLACK 100M often in real-time on the comparison pages.
What if I can't find stock of MC10/0.1 TYPE 2 BLACK 100M?
You can fill out our help required form which you can use to request a quote for MC10/0.1 TYPE 2 BLACK 100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.