Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 100-Pcs of Each 121 Values 10ohm to 1Mohm Plus 0R 0805 Size Resistors |
---|---|
Power Rating | 100mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 12100 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 100-Pcs of Each 121 Values 10ohm to 910kohm 0805 Size Resistors |
---|---|
Power Rating | 100mW |
Range of Resistor Values | 10ohm to 910kohm |
Resistance Tolerance | ± 1% |
No. of Items in Kit | 12100 |
RoHS Compliant | Yes |
RESISTOR KIT, 0805, E24, 1% | element14 |
Resistor Binder Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a MC0805WAFE024KIT?
Additional datasheets, footprints and schematics for MC0805WAFE024KIT are listed on our Part Details page. You can also find images and similar parts to MC0805WAFE024KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0805WAFE024KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0805WAFE024KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0805WAFE024KIT fall under?
The MC0805WAFE024KIT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MC0805WAFE024KIT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0805WAFE024KIT you can contact the distributor directly for product support, shipping queries etc.
Is the MC0805WAFE024KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0805WAFE024KIT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC0805WAFE024KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0805WAFE024KIT often in real-time on the comparison pages.
What if I can't find stock of MC0805WAFE024KIT?
You can fill out our help required form which you can use to request a quote for MC0805WAFE024KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.