Status: | Unknown |
---|---|
Series: | Multicomp PLA Filaments |
RoHS: | Compliant |
Diameter | 1.75mm |
---|---|
Filament Colour | Purple |
Filament Material | PLA (Polylactide) |
Melting Temperature | 225°C |
Spool Width | 63mm |
Spool Hub Diameter | 200mm |
Product Range | Multicomp PLA Filaments |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MC011452?
Additional datasheets, footprints and schematics for MC011452 are listed on our Part Details page. You can also find images and similar parts to MC011452 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC011452 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC011452 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC011452 fall under?
The MC011452 is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printer Filaments.
Can I view similar or alternative parts?
You can view similar parts to MC011452 when available in the 3D Printer Filaments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC011452 you can contact the distributor directly for product support, shipping queries etc.
Is the MC011452 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC011452 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC011452.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC011452 often in real-time on the comparison pages.
What if I can't find stock of MC011452?
You can fill out our help required form which you can use to request a quote for MC011452 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.