MC002000 Part Information

Details for MC002000 by Pro Power

Cable Wire & Cable Assemblies>Cable Management>Cable Ties

Part Downloads

Part Specifications

Mount Fixing Type Screw
Mounting Hole Dia 4.775mm
Mount Colour Natural
Mount Material Nylon 6.6 (Polyamide 6.6)
Length 15.24mm
Width 9.652mm
Height 6.858mm
Product Range -
RoHS Compliant

Details for MC002000 by Multicomp Pro

Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings

Part Downloads

Part Specifications

Mount Fixing Type Screw
Mounting Hole Dia 4.775mm
Mount Colour Natural
Mount Material Nylon 6.6 (Polyamide 6.6)
Length 15.24mm
Width 9.652mm
Height 6.858mm
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • CABLE TIE MOUNT, NYLON 6/6, NATURAL; Mount Fixing Type:Screw; Mounting Hole Dia:4.775mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:15.24mm; Width:9.652mm; Height:6.858mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC002000?

Additional datasheets, footprints and schematics for MC002000 are listed in our Part Details tab. You can also find the MC002000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC002000 in the Pricing & Inventory tab next to part details. You can view MC002000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC002000 fall under?

The MC002000 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.

Can I view similar or alternative parts?

You can view similar parts to MC002000 when available in the Cable Ties range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC002000 you can contact the distributor directly for product support, shipping queries etc.

Is the MC002000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MC002000 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MC002000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC002000 often in real-time on the comparison pages.

What if I can't find stock of MC002000?

You can fill out our help required form which you can use to request a quote for MC002000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MC002000

Loading...
Loading Results for MC002000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us