Mount Fixing Type | Screw |
---|---|
Mounting Hole Dia | 3.7mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19.6mm |
Width | 9.5mm |
Height | 5mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | MP Cable Tie Accessories |
RoHS: | Compliant |
Mount Fixing Type | Anchor |
---|---|
Mounting Hole Dia | 3.7mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19.6mm |
Width | 9.5mm |
Height | 5mm |
Product Range | MP Cable Tie Accessories |
RoHS Compliant | Yes |
Cable Tie Mount, Nylon 6/6, Natural | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001999?
Additional datasheets, footprints and schematics for MC001999 are listed on our Part Details page. You can also find images and similar parts to MC001999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001999 fall under?
The MC001999 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to MC001999 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001999 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001999 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001999 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC001999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001999 often in real-time on the comparison pages.
What if I can't find stock of MC001999?
You can fill out our help required form which you can use to request a quote for MC001999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.