Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Build Volume | 200mm x 200mm x 200mm |
---|---|
Filament Diameter | 1.75mm |
3D Print Speed Max | 180mm/s |
Layer Thickness / Resolution | 0.4mm |
Supported Printing Materials | Carbon Fibre Copper PLA TPU Wood |
Input Voltage VAC | 240VAC |
Power Rating | - |
Connectivity | - |
File Input Formats | OBJ STL |
Nozzle Diameter | 0.2mm 0.3mm 0.4mm 0.6mm 0.8mm 1mm |
Printer Software | Cura Repeater-Host Simplify3d |
Supported OS | Mac OS Windows XP Vista 7 8 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
3D PRINTER, 200MM X 200MM X 200MM | element14 |
Where can I find additional details, specifications and documents for a MC-I20?
Additional datasheets, footprints and schematics for MC-I20 are listed on our Part Details page. You can also find images and similar parts to MC-I20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC-I20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC-I20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC-I20 fall under?
The MC-I20 is listed under Multicomp Parts.
Can I view similar or alternative parts?
You can view similar parts to MC-I20 when available in the Multicomp Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC-I20 you can contact the distributor directly for product support, shipping queries etc.
Is the MC-I20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC-I20 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC-I20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC-I20 often in real-time on the comparison pages.
What if I can't find stock of MC-I20?
You can fill out our help required form which you can use to request a quote for MC-I20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.