Status: | Active |
---|---|
Series: | MBT3946DW1T1 |
RoHS: | Compliant |
Prices starting from US$0.0161
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0199
|
5,146
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0215
|
5,364
in stock
|
Buy Now | |
Newark Electronics
from US$0.0390
|
5,146
in stock
|
Buy Now | |
element14
from US$0.0205
|
5,146
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0187
|
-
|
Buy Now | |
Avnet America
from US$0.0161
|
-
|
Buy Now | |
Avnet Asia
from US$0.0201
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
hFE, 100-300 |
Low VCE(sat), ≤ 0.4 V |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
Available in 8 mm, 7-inch/3,000 Unit Tape and Reel |
Device Marking: MBT3946DW1T1 = 46 |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MBT3946DW1T1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
Type | General Purpose |
VCE(sat) Max (V) | 0.3-NPN 0.4-PNP |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.65 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.15 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Transistor: NPN / PNP | Transfer Multisort Elektronik |
Transistor Array, Npn/Pnp, 40V, Sc-88 | Newark Electronics |
TRANSISTOR ARRAY, NPN/PNP, 40V, SC-88 | element14 |
Trans GP BJT NPN/PNP 40V 0.2A 6-Pin SC-88 T/R | EBV Elektronik |
MBT3946DW1T2G Series NPN/PNP 40 V 200 mA General Purpose Transistor - SOT-363 | Future Electronics |
Where can I find additional details, specifications and documents for a MBT3946DW1T2G?
Additional datasheets, footprints and schematics for MBT3946DW1T2G are listed on our Part Details page. You can also find images and similar parts to MBT3946DW1T2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBT3946DW1T2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBT3946DW1T2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBT3946DW1T2G fall under?
The MBT3946DW1T2G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MBT3946DW1T2G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBT3946DW1T2G you can contact the distributor directly for product support, shipping queries etc.
Is the MBT3946DW1T2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBT3946DW1T2G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MBT3946DW1T2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBT3946DW1T2G often in real-time on the comparison pages.
What if I can't find stock of MBT3946DW1T2G?
You can fill out our help required form which you can use to request a quote for MBT3946DW1T2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.