Status: | Active |
---|---|
Series: | MBT3946DW1T1 |
RoHS: | Compliant |
Prices starting from US$0.0182
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
5,270
in stock
|
Buy Now | |
Future Electronics
from US$0.0185
|
105,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0301
|
9,030
in stock
|
Buy Now | |
Chip One Stop
from US$0.0210
|
5,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.0440
|
5,270
in stock
|
Buy Now | |
element14
from US$0.09
|
5,270
in stock
|
Buy Now | |
Avnet Silica
-
|
96,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0182
|
-
|
Buy Now | |
RS Americas
from US$0.0380
|
-
|
Buy Now | |
Avnet Asia
from US$0.0191
|
-
|
Buy Now |
hFE, 100-300 |
Low VCE(sat), ≤ 0.4 V |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
Available in 8 mm, 7-inch/3,000 Unit Tape and Reel |
Device Marking: MBT3946DW1T1 = 46 |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | MBT3946DW1T1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
Type | General Purpose |
VCE(sat) Max (V) | 0.3-NPN 0.4-PNP |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.65 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.15 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
MBT Series 40 V 200 mA NPN/PNP Silicon Dual General Purpose Transistor - SOT-363 | Future Electronics |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Transistor: NPN / PNP | Transfer Multisort Elektronik |
Bipolar (Bjt) Array Transistor, General Purpose, Npn, Pnp, 40 V, 150 Mw, 200 Ma, 250, Sot-363 Rohs Compliant: Yes |Onsemi MBT3946DW1T1G | Newark Electronics |
TRANSISTOR, NPN/PNP, SOT-363 | element14 |
Trans GP BJT NPN/PNP 40V 0.2A 6-Pin SC-88 T/R | Avnet Silica |
ON Semi MBT3946DW1T1G Dual NPN+PNP RF Bipolar Transistor,0.2 A,40V,6-Pin SC-88 | ON Semiconductor MBT3946DW1T1G | RS Americas |
Where can I find additional details, specifications and documents for a MBT3946DW1T1G?
Additional datasheets, footprints and schematics for MBT3946DW1T1G are listed on our Part Details page. You can also find images and similar parts to MBT3946DW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBT3946DW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBT3946DW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBT3946DW1T1G fall under?
The MBT3946DW1T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MBT3946DW1T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBT3946DW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBT3946DW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBT3946DW1T1G have stock available?
Authorised distributors including Future Electronics, Farnell, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for MBT3946DW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBT3946DW1T1G often in real-time on the comparison pages.
What if I can't find stock of MBT3946DW1T1G?
You can fill out our help required form which you can use to request a quote for MBT3946DW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.