Status: | Unknown |
---|---|
Series: | MBS8 Series |
RoHS: | Unknown |
Prices starting from US$0.07
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 500mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | MBS8 Series |
SVHC | No SVHC (27-Jun-2018) |
Body Height Max | 2.7mm |
Current Ir Max | 5µA |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 4mm |
External Length / Height | 2.7mm |
External Width | 4.9mm |
Forward Surge Current Ifsm Max | 35A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 85°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 500mA |
RMS Input Voltage | 560V |
Termination Type | Surface Mount Device |
Voltage Rating VAC | 560V |
Diode Rectifier Brge 800V 0.8A 4-Pin MBS | RS |
Bridge Rectifier, Miniature, Single Phase, 800 V, 500 mA, SMD, 4 Pins, 1 V | EBV Elektronik |
Bridge Rectifier, 0.5A, 800V, Surface Mount- Smd | Newark Electronics |
Bridge Rectifiers 0.8A 800V | Future Electronics |
BRIDGE RECTIFIER, 0.5A, 800V, SMD | element14 |
BRIDGE RECTIFIER, 800V, 0.5A, SMD | Farnell |
Where can I find additional details, specifications and documents for a MBS8?
Additional datasheets, footprints and schematics for MBS8 are listed on our Part Details page. You can also find images and similar parts to MBS8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBS8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBS8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBS8 fall under?
The MBS8 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBS8 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBS8 you can contact the distributor directly for product support, shipping queries etc.
Is the MBS8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBS8 have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MBS8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBS8 often in real-time on the comparison pages.
What if I can't find stock of MBS8?
You can fill out our help required form which you can use to request a quote for MBS8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.