Status: | Unknown |
---|---|
Series: | MBS4 Series |
RoHS: | Unknown |
Prices starting from US$0.07
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 800mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | MBS4 Series |
SVHC | No SVHC (27-Jun-2018) |
Body Height Max | 2.7mm |
Current Ir Max | 5µA |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 4mm |
External Length / Height | 2.7mm |
External Width | 4.9mm |
Forward Surge Current Ifsm Max | 35A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 85°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 800mA |
RMS Input Voltage | 280V |
Termination Type | Surface Mount Device |
Voltage Rating VAC | 280V |
SMD Bridge Rect. 0,5A 280V(RMS) | Schukat Electronic |
Bridge Rectifier, 400V, 0.8A, Smd Rohs Compliant: Yes |Taiwan Semiconductor MBS4 | Newark Electronics |
BRIDGE RECTIFIER, 400V, 0.8A, SMD | element14 |
Bridge Rectifier Single 400V 0.8A TO269 | RS |
Bridge Rectifiers 0.8A, 400V, Standard Bridge Rectifier | Future Electronics |
Bridge Rectifier, Miniature, Single Phase, 400 V, 800 mA, SMD, 4 Pins, 1 V | Avnet America |
Where can I find additional details, specifications and documents for a MBS4?
Additional datasheets, footprints and schematics for MBS4 are listed on our Part Details page. You can also find images and similar parts to MBS4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBS4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBS4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBS4 fall under?
The MBS4 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBS4 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBS4 you can contact the distributor directly for product support, shipping queries etc.
Is the MBS4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBS4 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MBS4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBS4 often in real-time on the comparison pages.
What if I can't find stock of MBS4?
You can fill out our help required form which you can use to request a quote for MBS4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.