Status: | Unknown |
---|---|
Series: | MBS10 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.84
|
6
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
111,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,884
in stock
|
Buy Now | |
element14
from US$0.17
|
1,884
in stock
|
Buy Now | |
Farnell
from US$0.14
|
1,884
in stock
|
Buy Now | |
EBV Elektronik
-
|
93,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$132.00
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 500mA |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | MBS10 Series |
SVHC | No SVHC (27-Jun-2018) |
Body Height Max | 2.7mm |
Current Ir Max | 5µA |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 4mm |
External Length / Height | 2.7mm |
External Width | 4.9mm |
Forward Surge Current Ifsm Max | 35A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 85°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 500mA |
RMS Input Voltage | 700V |
Termination Type | Surface Mount Device |
Voltage Rating VAC | 700V |
SMD Bridge Rect. 0,5A 700V(RMS) | Schukat Electronic |
Diode Rectifier Bridge1KV 0.8A 4-Pin MBS | RS |
Bridge Rectifier, 1Kv, 0.5A, Smd Rohs Compliant: Yes |Taiwan Semiconductor MBS10 | Newark Electronics |
BRIDGE RECTIFIER, 1KV, 0.5A, SMD | element14 |
Bridge Rectifier, Miniature, Single Phase, 1 kV, 500 mA, SMD, 4 Pins, 1 V | EBV Elektronik |
Bridge Rectifiers 0.8A, 1000V, Standard Bridge Rectifier | Future Electronics |
Status: | Unknown |
---|---|
Series: | MBS Series |
RoHS: | Compliant |
For Use With | Omega SMPW Series Thermocouple Connectors |
---|---|
Product Range | MBS Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MBS10?
Additional datasheets, footprints and schematics for MBS10 are listed on our Part Details page. You can also find images and similar parts to MBS10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBS10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBS10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBS10 fall under?
The MBS10 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBS10 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBS10 you can contact the distributor directly for product support, shipping queries etc.
Is the MBS10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBS10 have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MBS10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBS10 often in real-time on the comparison pages.
What if I can't find stock of MBS10?
You can fill out our help required form which you can use to request a quote for MBS10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.