Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$305.90
Distributor | Stock | ||
---|---|---|---|
element14
from US$305.90
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | AT91SAM9xxx |
Core Architecture | ARM |
Core Sub-Architecture | ARM9 |
Silicon Core Number | SAM9G |
Kit Contents | Evaluation Board for SAM9G15 MCU |
Product Range | - |
Features | SBC Board with MBM-SAM-9G Base Board and AT91SAM9G15 Processor |
SINGLE BOARD COMPUTER, AT9115 | element14 |
Where can I find additional details, specifications and documents for a MBS-SAM9G15?
Additional datasheets, footprints and schematics for MBS-SAM9G15 are listed on our Part Details page. You can also find images and similar parts to MBS-SAM9G15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBS-SAM9G15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBS-SAM9G15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBS-SAM9G15 fall under?
The MBS-SAM9G15 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MBS-SAM9G15 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBS-SAM9G15 you can contact the distributor directly for product support, shipping queries etc.
Is the MBS-SAM9G15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBS-SAM9G15 have stock available?
Authorised distributors including element14 have stock available or on a lead time for MBS-SAM9G15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBS-SAM9G15 often in real-time on the comparison pages.
What if I can't find stock of MBS-SAM9G15?
You can fill out our help required form which you can use to request a quote for MBS-SAM9G15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.