Status: | Unknown |
---|---|
Series: | MBRS2 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 970mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | MBRS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 150A |
Current Ir Max | 5µA |
Diode Type | Schottky |
Forward Voltage | 880mV |
Junction Temperature Tj Max | 175°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Pin Configuration | 1(A1) 2(N/C) 3(A2) 4-TAB(K1+K2) |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Schottky Rectifier, 200V, 20A, To-263 Rohs Compliant: Yes |Taiwan Semiconductor MBRS20H200CT | Newark Electronics |
SCHOTTKY RECTIFIER, 200V, 20A, TO-263 | element14 |
Schottky Rectifier, High Temperature, 200 V, 20 A, Dual Common Cathode, TO-263 (D2PAK), 3 Pins | Avnet America |
Where can I find additional details, specifications and documents for a MBRS20H200CT?
Additional datasheets, footprints and schematics for MBRS20H200CT are listed on our Part Details page. You can also find images and similar parts to MBRS20H200CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS20H200CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS20H200CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS20H200CT fall under?
The MBRS20H200CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRS20H200CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS20H200CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS20H200CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRS20H200CT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MBRS20H200CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS20H200CT often in real-time on the comparison pages.
What if I can't find stock of MBRS20H200CT?
You can fill out our help required form which you can use to request a quote for MBRS20H200CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.