Status: | Active |
---|---|
Series: | MBRS130 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.25
|
7,250
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.09
|
17,500
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$0.16
|
10,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.10
|
7,500
in stock
|
Buy Now |
![]() |
Farnell
from US$0.10
|
2,500
in stock
|
Buy Now |
![]() |
TME
from US$0.12
|
2,213
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.10
|
75
in stock
|
Buy Now |
![]() |
element14
from US$0.17
|
40
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
15,000
in stock
|
Buy Now |
![]() |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.26
|
-
|
Buy Now |
![]() |
Richardson RFPD
from US$0.10
|
-
|
Buy Now |
Buy Now |
Small Compact Surface Mountable Package with J-Bend Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop (0.6 Volts Max @ 1.0 A, TJ = 25C) |
Excellent Ability to Withstand Reverse Avalanche Energy Transients |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in 12 mm Tape and Reel, 2500 units per reel |
Cathode Polarity Band |
Marking: B13 |
Pb-Free Package is Available |
Description | MBRS130 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.6 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 40 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMB-2 |
MBRS130T3G Series 30 V 1 A SMT Schottky Power Rectifier - DO-214AA, SMB | Future Electronics |
Diode Schottky 30V 1A 2-Pin SMB T/R | Avnet Asia |
Rec Smb 1A 30V Shtky Tr Rohs Compliant: Yes |Onsemi MBRS130T3G | Newark Electronics |
1A 30V Schottky Rectifier, MBRS130T3G | RS |
DIODE, SCHOTTKY, 1A, 30V, DO-214AA-2 | Farnell |
Diode: Schottky rectifying | TME |
DIODE, SCHOTTKY, 1A, SMB | element14 |
Diode, Schottky Barrier, Vr 30V, If 1A, Pkg SMB, Vf 0.6V, Tj +125degc, Cs 40A, Ir 10mA | ON Semiconductor MBRS130T3G | RS Americas |
RECTIFIER MODULE - SCHOTTKY | Richardson RFPD |
Where can I find additional details, specifications and documents for a MBRS130T3G?
Additional datasheets, footprints and schematics for MBRS130T3G are listed on our Part Details page. You can also find images and similar parts to MBRS130T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRS130T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRS130T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRS130T3G fall under?
The MBRS130T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRS130T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRS130T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRS130T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRS130T3G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, RS and Farnell have stock available or on a lead time for MBRS130T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRS130T3G often in real-time on the comparison pages.
What if I can't find stock of MBRS130T3G?
You can fill out our help required form which you can use to request a quote for MBRS130T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.