MBRF40035 Semiconductors - Discretes by GeneSiC

DIODE RECTIF 35V 400A TO-244AB

Status: Unknown
Series: MBRF4 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.50

Distributor Stock
Logo for Farnell
Farnell
from US$50.21
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.50
16
in stock
Buy Now
Logo for element14
element14
from US$61.21
16
in stock
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 35V
Forward Current If(AV) 200A
Forward Voltage VF Max 650mV
Diode Module Configuration Dual Common Cathode
Product Range MBRF4 Series
SVHC No SVHC (17-Dec-2015)
Diode Case Style TO-244AB
Diode Configuration Single
Diode Type Schottky
Forward Surge Current Ifsm Max 3kA
No. of Pins 2Pins
Operating Temperature Max 175°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +175°C

Alternative Descriptions

Schottky Rectifier, 35V, 400A, To-244Ab | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBRF40035?

Additional datasheets, footprints and schematics for MBRF40035 are listed on our Part Details page. You can also find images and similar parts to MBRF40035 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBRF40035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF40035 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBRF40035 fall under?

The MBRF40035 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MBRF40035 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF40035 you can contact the distributor directly for product support, shipping queries etc.

Is the MBRF40035 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MBRF40035 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MBRF40035.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBRF40035 often in real-time on the comparison pages.

What if I can't find stock of MBRF40035?

You can fill out our help required form which you can use to request a quote for MBRF40035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay