MBRD650CTG Schottky Diodes & Schottky Rectifiers by ON Semiconductor

Schottky Power Rectifier, Switch-mode, 6 A, 50 V

Status: Unknown
Series: MBRD650CT
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The Schottky Rectifier is designed for use in switching power supplies, inverters and as free wheeling diodes.
Distributor Stock
Logo for Avnet Europe Avnet Europe
200 units
Buy Now
Logo for element14 element14
-
Buy Now
Logo for Farnell Farnell
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Features

Extremely Fast Switching
Extremely Low Forward Drop
Platinum Barrier with Avalanche Guardrings Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 0.4 gram (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds
Available in 16 mm Tape and Reel, 2500 units per reel, by adding a "T4'' suffix to the part number
Marking: B620T, B630T, B640T, B650T, B660T
AEC-Q101 Qualified and PPAP Capable
NRVBD and SBR Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Diode Schottky 50V 6A 3-Pin(2+Tab) DPAK Rail | Avnet Europe
DIODE, SCHOTTKY, 6A, 50V, D-PAK | element14
Diode, Schottky, 6A, 50V, D-Pack | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBRD650CTG?

Additional datasheets, footprints and schematics for MBRD650CTG are listed on our Part Details page. You can also find images and similar parts to MBRD650CTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBRD650CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD650CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBRD650CTG fall under?

The MBRD650CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MBRD650CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD650CTG you can contact the distributor directly for product support, shipping queries etc.

Is the MBRD650CTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MBRD650CTG have stock available?

Authorised distributors including Avnet Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for MBRD650CTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBRD650CTG often in real-time on the comparison pages.

What if I can't find stock of MBRD650CTG?

You can fill out our help required form which you can use to request a quote for MBRD650CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay