Status: | Unknown |
---|---|
Series: | MBRB30H60CT-1 |
RoHS: | Compliant |
Low Forward Voltage |
High Surge Capacity |
175C Operating Junction Temperature |
30A Total (15A Per Diode Leg) |
AEC-Q101 Qualified and PPAP Capable |
These are Pb-Free Packages |
NRVBB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
Low Power Loss/High Efficiency |
Applications |
---|
Output Rectification |
Instrumentation |
End Products |
---|
Power Management |
Power Supply |
Compliance | Pb-free Halide free |
---|
SCHOTTKY RECTIFIER, 60V, 15A, TO-262 | Farnell |
Diode Schottky 60V 15A SWITCHMODE I2PAK | ON Semiconductor MBRB30H60CT-1G | RS Americas |
Schottky Rectifier, Common Cathode, 15A To-262 | Newark Electronics |
Where can I find additional details, specifications and documents for a MBRB30H60CT-1G?
Additional datasheets, footprints and schematics for MBRB30H60CT-1G are listed on our Part Details page. You can also find images and similar parts to MBRB30H60CT-1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB30H60CT-1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB30H60CT-1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB30H60CT-1G fall under?
The MBRB30H60CT-1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRB30H60CT-1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB30H60CT-1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB30H60CT-1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRB30H60CT-1G have stock available?
Authorised distributors including Farnell, RS Americas and Newark Electronics have stock available or on a lead time for MBRB30H60CT-1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB30H60CT-1G often in real-time on the comparison pages.
What if I can't find stock of MBRB30H60CT-1G?
You can fill out our help required form which you can use to request a quote for MBRB30H60CT-1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.